Vishay Precision Group Res Wirewound 51.3m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0513FE03

Description
Res Wirewound 51.3m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 51.3m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 51.3m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R0513FE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51.3m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R0513FE03
Res Wirewound 51.3m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0513FE03
Res Wirewound 51.3m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 51.3m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .0513 1% E03 E3 Vishay - 64P3269 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .0513 1% E03 E3 Vishay
64P3269
Lvr-10 .0513 1% E03 E3 Vishay 64P3269
LVR-10 .0513 1% E03 e3

LVR-10 .0513 1% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R0513FE03 64P3269
Product Name Res Wirewound 51.3m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr-10 .0513 1% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers