Vishay Precision Group Res Wirewound 37.4m Ohm 5% 10W AXL Thru-Hole Lacer Pack LVR10R0374JE03

Description
Res Wirewound 37.4m Ohm 5% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 37.4m Ohm 5% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 37.4m Ohm 5% 10W AXL Thru-Hole Lacer Pack - LVR10R0374JE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 37.4m Ohm 5% 10W AXL Thru-Hole Lacer Pack
LVR10R0374JE03
Res Wirewound 37.4m Ohm 5% 10W AXL Thru-Hole Lacer Pack LVR10R0374JE03
Res Wirewound 37.4m Ohm 5% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 37.4m Ohm 5% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .0374 5% E03 E3 Vishay - 64P3249 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .0374 5% E03 E3 Vishay
64P3249
Lvr-10 .0374 5% E03 E3 Vishay 64P3249
LVR-10 .0374 5% E03 e3

LVR-10 .0374 5% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R0374JE03 64P3249
Product Name Res Wirewound 37.4m Ohm 5% 10W AXL Thru-Hole Lacer Pack Lvr-10 .0374 5% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers