Vishay Precision Group Res Wirewound 24.9m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0249FE03

Description
Res Wirewound 24.9m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 24.9m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 24.9m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R0249FE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24.9m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R0249FE03
Res Wirewound 24.9m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0249FE03
Res Wirewound 24.9m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 24.9m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .0249 1% E03 E3 Vishay - 64P3226 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .0249 1% E03 E3 Vishay
64P3226
Lvr-10 .0249 1% E03 E3 Vishay 64P3226
LVR-10 .0249 1% E03 e3

LVR-10 .0249 1% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R0249FE03 64P3226
Product Name Res Wirewound 24.9m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr-10 .0249 1% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details