Vishay Precision Group Res Wirewound 20m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0200FL03

Description
Res Wirewound 20m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 20m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 20m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R0200FL03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R0200FL03
Res Wirewound 20m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0200FL03
Res Wirewound 20m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 20m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr10, 0.02 Ohm, +/1% Vishay - 45C6467 - Newark, An Avnet Company
Chicago, IL, United States
Lvr10, 0.02 Ohm, +/1% Vishay
45C6467
Lvr10, 0.02 Ohm, +/1% Vishay 45C6467
LVR10, 0.02 Ohm, +/- 1%

LVR10, 0.02 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R0200FL03 45C6467
Product Name Res Wirewound 20m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr10, 0.02 Ohm, +/1% Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers