Vishay Precision Group Precision Resistors .01 Ohm 1% 10W LVR10R0100FE03

Description
Precision Resistors .01 Ohm 1% 10W
Request a Quote
Description
Precision Resistors .01 Ohm 1% 10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Precision Resistors .01 Ohm 1% 10W - LVR10R0100FE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Precision Resistors .01 Ohm 1% 10W
LVR10R0100FE03
Precision Resistors .01 Ohm 1% 10W LVR10R0100FE03
Precision Resistors .01 Ohm 1% 10W

Precision Resistors .01 Ohm 1% 10W

Supplier's Site
Lvr-10 .01 1% E03 E3 Vishay - 64P3196 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .01 1% E03 E3 Vishay
64P3196
Lvr-10 .01 1% E03 E3 Vishay 64P3196
LVR-10 .01 1% E03 e3

LVR-10 .01 1% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R0100FE03 64P3196
Product Name Precision Resistors .01 Ohm 1% 10W Lvr-10 .01 1% E03 E3 Vishay
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers