Vishay Precision Group Res Metal Strip 600m Ohm 1% 5W AXL Thru-Hole T/R LVR05R6000FE73

Description
Res Metal Strip 600m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 600m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 600m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R6000FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 600m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R6000FE73
Res Metal Strip 600m Ohm 1% 5W AXL Thru-Hole T/R LVR05R6000FE73
Res Metal Strip 600m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 600m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .6 1% E73 E3 Vishay - 64P3185 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .6 1% E73 E3 Vishay
64P3185
Lvr-5 .6 1% E73 E3 Vishay 64P3185
LVR-5 .6 1% E73 e3

LVR-5 .6 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R6000FE73 64P3185
Product Name Res Metal Strip 600m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .6 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details