Vishay Precision Group Res Metal Strip 600m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R6000FE12

Description
Res Metal Strip 600m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 600m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 600m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R6000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 600m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R6000FE12
Res Metal Strip 600m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R6000FE12
Res Metal Strip 600m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 600m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .6 1% E12 E3 Vishay - 64P3184 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .6 1% E12 E3 Vishay
64P3184
Lvr-5 .6 1% E12 E3 Vishay 64P3184
LVR-5 .6 1% e12 E3

LVR-5 .6 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R6000FE12 64P3184
Product Name Res Metal Strip 600m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .6 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details