Vishay Precision Group Res Metal Strip 320m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R3200FE12

Description
Res Metal Strip 320m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 320m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 320m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R3200FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 320m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R3200FE12
Res Metal Strip 320m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R3200FE12
Res Metal Strip 320m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 320m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .32 1% E12 E3 Vishay - 64P3156 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .32 1% E12 E3 Vishay
64P3156
Lvr-5 .32 1% E12 E3 Vishay 64P3156
LVR-5 .32 1% e12 E3

LVR-5 .32 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R3200FE12 64P3156
Product Name Res Metal Strip 320m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .32 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details