Vishay Precision Group Res Metal Strip 300m Ohm 5% 5W AXL Thru-Hole T/R LVR05R3000JS73

Description
Res Metal Strip 300m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 300m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 300m Ohm 5% 5W AXL Thru-Hole T/R - LVR05R3000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 300m Ohm 5% 5W AXL Thru-Hole T/R
LVR05R3000JS73
Res Metal Strip 300m Ohm 5% 5W AXL Thru-Hole T/R LVR05R3000JS73
Res Metal Strip 300m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 300m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .3 5% S73 Vishay - 45C6451 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .3 5% S73 Vishay
45C6451
Lvr-5 .3 5% S73 Vishay 45C6451
LVR-5 .3 5% S73

LVR-5 .3 5% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R3000JS73 45C6451
Product Name Res Metal Strip 300m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .3 5% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756274 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers