Vishay Intertechnology, Inc. Through Hole Resistors LVR05R3000FE73

Description
300 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
300 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-LVR05R3000FE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-LVR05R3000FE73TR-ND
Through Hole Resistors 541-LVR05R3000FE73TR-ND
300 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

300 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
Resistors - Through Hole Resistors - 1338508-LVR05R3000FE73 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1338508-LVR05R3000FE73
Resistors - Through Hole Resistors 1338508-LVR05R3000FE73
Win Source Part Number: 1338508-LVR05R3000FE 73 Category: Resistors - Through Hole Resistors Series: LVR Features: Current Sense, Moisture Resistant Package: Tape & Reel (TR) Cut Tape (CT) Size / Dimension: 0.330" Dia x 0.925" L (8.38mm x 23.50mm) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 5W Composition: Wirewound Number of Terminations: 2 Resistance: 300 mOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 275°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0080 Mfr: Vishay Dale Product Status: Obsolete

Win Source Part Number: 1338508-LVR05R3000FE73
Category: Resistors - Through Hole Resistors
Series: LVR
Features: Current Sense, Moisture Resistant
Package: Tape & Reel (TR) Cut Tape (CT)
Size / Dimension: 0.330" Dia x 0.925" L (8.38mm x 23.50mm)
Standard Package: 500
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 300 mOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 275°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0080
Mfr: Vishay Dale
Product Status: Obsolete

Buy Now Datasheet
RES .30 OHM 1% 5W METAL STRIP - LVR05R3000FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .30 OHM 1% 5W METAL STRIP
LVR05R3000FE73
RES .30 OHM 1% 5W METAL STRIP LVR05R3000FE73
RES .30ohm 1% 5W METAL STRIP

RES .30ohm 1% 5W METAL STRIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 541-LVR05R3000FE73TR-ND 1338508-LVR05R3000FE73 LVR05R3000FE73
Product Name Through Hole Resistors Resistors - Through Hole Resistors RES .30 OHM 1% 5W METAL STRIP
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details