Vishay Precision Group Power ResistorSeries:LVR; Resistance:0.3ohm; Resistance Tolerance:+/- 1%; Power Rating:5W; Operati... LVR05R3000FE12

Description
Power ResistorSeries:LVR; Resistance:0.3ohm; Resistance Tolerance:+/- 1%; Power Rating:5W; Operati...
Request a Quote
Description
Power ResistorSeries:LVR; Resistance:0.3ohm; Resistance Tolerance:+/- 1%; Power Rating:5W; Operati...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power ResistorSeries:LVR; Resistance:0.3ohm; Resistance Tolerance:+/- 1%; Power Rating:5W; Operati... - LVR05R3000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:LVR; Resistance:0.3ohm; Resistance Tolerance:+/- 1%; Power Rating:5W; Operati...
LVR05R3000FE12
Power ResistorSeries:LVR; Resistance:0.3ohm; Resistance Tolerance:+/- 1%; Power Rating:5W; Operati... LVR05R3000FE12
Power ResistorSeries:LVR; Resistance:0.3ohm; Resistance Tolerance:+/- 1%; Power Rating:5W; Operati...

Power ResistorSeries:LVR; Resistance:0.3ohm; Resistance Tolerance:+/- 1%; Power Rating:5W; Operati...

Supplier's Site
Wirewound Resistor, 0.3 Ohm, 5W, 1%; Resistance Vishay - 41K9034 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.3 Ohm, 5W, 1%; Resistance Vishay
41K9034
Wirewound Resistor, 0.3 Ohm, 5W, 1%; Resistance Vishay 41K9034
WIREWOUND RESISTOR, 0.3 OHM, 5W, 1%; Resistance:0.3ohm; Product Range:LVR05 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.3 OHM, 5W, 1%; Resistance:0.3ohm; Product Range:LVR05 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R3000FE12 41K9034
Product Name Power ResistorSeries:LVR; Resistance:0.3ohm; Resistance Tolerance:+/- 1%; Power Rating:5W; Operati... Wirewound Resistor, 0.3 Ohm, 5W, 1%; Resistance Vishay
Category / Application Power Applications
Resistance Range 0.3000 ohms 0.3000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 3-1879005-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers