Vishay Precision Group Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole T/R LVR05R2700FE73

Description
Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R2700FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R2700FE73
Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole T/R LVR05R2700FE73
Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .27 1% E73 E3 Vishay - 51P5354 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .27 1% E73 E3 Vishay
51P5354
Lvr-5 .27 1% E73 E3 Vishay 51P5354
LVR-5 .27 1% E73 e3

LVR-5 .27 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R2700FE73 51P5354
Product Name Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .27 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details