Vishay Precision Group Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R2700FE12

Description
Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R2700FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R2700FE12
Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R2700FE12
Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .27 1% E12 E3 Vishay - 51P5353 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .27 1% E12 E3 Vishay
51P5353
Lvr-5 .27 1% E12 E3 Vishay 51P5353
LVR-5 .27 1% e12 E3

LVR-5 .27 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R2700FE12 51P5353
Product Name Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .27 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details