Vishay Precision Group Res Metal Strip 200m Ohm 5% 5W AXL Thru-Hole T/R LVR05R2000JS73

Description
Res Metal Strip 200m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 200m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 200m Ohm 5% 5W AXL Thru-Hole T/R - LVR05R2000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 200m Ohm 5% 5W AXL Thru-Hole T/R
LVR05R2000JS73
Res Metal Strip 200m Ohm 5% 5W AXL Thru-Hole T/R LVR05R2000JS73
Res Metal Strip 200m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 200m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .2 5% S73 Vishay - 45C6436 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .2 5% S73 Vishay
45C6436
Lvr-5 .2 5% S73 Vishay 45C6436
LVR-5 .2 5% S73

LVR-5 .2 5% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R2000JS73 45C6436
Product Name Res Metal Strip 200m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .2 5% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details