Vishay Precision Group Res Metal Strip 200m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R2000JE12

Description
Res Metal Strip 200m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 200m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 200m Ohm 5% 5W AXL Thru-Hole Bulk - LVR05R2000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 200m Ohm 5% 5W AXL Thru-Hole Bulk
LVR05R2000JE12
Res Metal Strip 200m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R2000JE12
Res Metal Strip 200m Ohm 5% 5W AXL Thru-Hole Bulk

Res Metal Strip 200m Ohm 5% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .2 5% E12 E3 Vishay - 51P5343 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .2 5% E12 E3 Vishay
51P5343
Lvr-5 .2 5% E12 E3 Vishay 51P5343
LVR-5 .2 5% e12 E3

LVR-5 .2 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R2000JE12 51P5343
Product Name Res Metal Strip 200m Ohm 5% 5W AXL Thru-Hole Bulk Lvr-5 .2 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details