Vishay Intertechnology, Inc. RES .20 OHM 1% 5W METAL STRIP LVR05R2000FS73

Description
RES .20ohm 1% 5W METAL STRIP
Request a Quote Datasheet
Description
RES .20ohm 1% 5W METAL STRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .20 OHM 1% 5W METAL STRIP - LVR05R2000FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .20 OHM 1% 5W METAL STRIP
LVR05R2000FS73
RES .20 OHM 1% 5W METAL STRIP LVR05R2000FS73
RES .20ohm 1% 5W METAL STRIP

RES .20ohm 1% 5W METAL STRIP

Supplier's Site
Through Hole Resistors - LVRC-.20TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVRC-.20TR-ND
Through Hole Resistors LVRC-.20TR-ND
200 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

200 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
Lvr-5 .2 1% S73 Vishay - 45C6434 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .2 1% S73 Vishay
45C6434
Lvr-5 .2 1% S73 Vishay 45C6434
LVR-5 .2 1% S73

LVR-5 .2 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LVR05R2000FS73 LVRC-.20TR-ND 45C6434
Product Name RES .20 OHM 1% 5W METAL STRIP Through Hole Resistors Lvr-5 .2 1% S73 Vishay
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers