Vishay Precision Group Power ResistorSeries:LVR; Resistance:0.2ohm; Resistance Tolerance:+/- 1%; Power Rating:5W; Operati... LVR05R2000FE12

Description
Power ResistorSeries:LVR; Resistance:0.2ohm; Resistance Tolerance:+/- 1%; Power Rating:5W; Operati...
Request a Quote
Description
Power ResistorSeries:LVR; Resistance:0.2ohm; Resistance Tolerance:+/- 1%; Power Rating:5W; Operati...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power ResistorSeries:LVR; Resistance:0.2ohm; Resistance Tolerance:+/- 1%; Power Rating:5W; Operati... - LVR05R2000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:LVR; Resistance:0.2ohm; Resistance Tolerance:+/- 1%; Power Rating:5W; Operati...
LVR05R2000FE12
Power ResistorSeries:LVR; Resistance:0.2ohm; Resistance Tolerance:+/- 1%; Power Rating:5W; Operati... LVR05R2000FE12
Power ResistorSeries:LVR; Resistance:0.2ohm; Resistance Tolerance:+/- 1%; Power Rating:5W; Operati...

Power ResistorSeries:LVR; Resistance:0.2ohm; Resistance Tolerance:+/- 1%; Power Rating:5W; Operati...

Supplier's Site
Wirewound Resistor, 0.2 Ohm, 5W, 1%; Resistance Vishay - 65K1727 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.2 Ohm, 5W, 1%; Resistance Vishay
65K1727
Wirewound Resistor, 0.2 Ohm, 5W, 1%; Resistance Vishay 65K1727
WIREWOUND RESISTOR, 0.2 OHM, 5W, 1%; Resistance:0.2ohm; Product Range:LVR05 Series; Power Rating:5W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.2 OHM, 5W, 1%; Resistance:0.2ohm; Product Range:LVR05 Series; Power Rating:5W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R2000FE12 65K1727
Product Name Power ResistorSeries:LVR; Resistance:0.2ohm; Resistance Tolerance:+/- 1%; Power Rating:5W; Operati... Wirewound Resistor, 0.2 Ohm, 5W, 1%; Resistance Vishay
Category / Application Power Applications
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details