Vishay Precision Group Res Metal Strip 174m Ohm 1% 5W AXL Thru-Hole T/R LVR05R1740FE73

Description
Res Metal Strip 174m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 174m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 174m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R1740FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 174m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R1740FE73
Res Metal Strip 174m Ohm 1% 5W AXL Thru-Hole T/R LVR05R1740FE73
Res Metal Strip 174m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 174m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .174 1% E73 E3 Vishay - 51P5331 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .174 1% E73 E3 Vishay
51P5331
Lvr-5 .174 1% E73 E3 Vishay 51P5331
LVR-5 .174 1% E73 e3

LVR-5 .174 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R1740FE73 51P5331
Product Name Res Metal Strip 174m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .174 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details