Vishay Precision Group 5W,.16,1%,T/R LVR05R1600FS73

Description
5W,.16,1%,T/R
Request a Quote
Description
5W,.16,1%,T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5W,.16,1%,T/R - LVR05R1600FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,.16,1%,T/R
LVR05R1600FS73
5W,.16,1%,T/R LVR05R1600FS73
5W,.16,1%,T/R

5W,.16,1%,T/R

Supplier's Site
Lvr-5 .16 1% S73 Vishay - 45C6430 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .16 1% S73 Vishay
45C6430
Lvr-5 .16 1% S73 Vishay 45C6430
LVR-5 .16 1% S73

LVR-5 .16 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R1600FS73 45C6430
Product Name 5W,.16,1%,T/R Lvr-5 .16 1% S73 Vishay
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers