Vishay Precision Group Res Metal Strip 147m Ohm 5% 5W AXL Thru-Hole T/R LVR05R1470JE73

Description
Res Metal Strip 147m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 147m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 147m Ohm 5% 5W AXL Thru-Hole T/R - LVR05R1470JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 147m Ohm 5% 5W AXL Thru-Hole T/R
LVR05R1470JE73
Res Metal Strip 147m Ohm 5% 5W AXL Thru-Hole T/R LVR05R1470JE73
Res Metal Strip 147m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 147m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .147 5% E73 E3 Vishay - 51P5310 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .147 5% E73 E3 Vishay
51P5310
Lvr-5 .147 5% E73 E3 Vishay 51P5310
LVR-5 .147 5% E73 e3

LVR-5 .147 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R1470JE73 51P5310
Product Name Res Metal Strip 147m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .147 5% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details