VISHAY PRECISION GROUP
LVR05R1330HE12 -- LVR-5 .133 3% E12 E3 VISHAY
Vishay Precision Group
Lvr-5 .133 3% E12 E3 Vishay
LVR05R1330HE12
Description
LVR-5 .133 3% E12 e3
Description
LVR-5 .133 3% E12 e3
Suppliers
Lvr-5 .133 3% E12 E3 Vishay
51P5302
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
51P5302 |
|
Product Name
|
Lvr-5 .133 3% E12 E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Resistance Range
22.5 ohms
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details