Vishay Precision Group Res Metal Strip 110m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R1100FE12

Description
Res Metal Strip 110m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 110m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 110m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R1100FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 110m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R1100FE12
Res Metal Strip 110m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R1100FE12
Res Metal Strip 110m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 110m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .11 1% E12 E3 Vishay - 51P5285 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .11 1% E12 E3 Vishay
51P5285
Lvr-5 .11 1% E12 E3 Vishay 51P5285
LVR-5 .11 1% e12 E3

LVR-5 .11 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R1100FE12 51P5285
Product Name Res Metal Strip 110m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .11 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details