Vishay Precision Group 5W,.1,5%,T/R LVR05R1000JS73

Description
5W,.1,5%,T/R
Request a Quote
Description
5W,.1,5%,T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5W,.1,5%,T/R - LVR05R1000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,.1,5%,T/R
LVR05R1000JS73
5W,.1,5%,T/R LVR05R1000JS73
5W,.1,5%,T/R

5W,.1,5%,T/R

Supplier's Site
Lvr-5 .1 5% S73 Vishay - 45C6416 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .1 5% S73 Vishay
45C6416
Lvr-5 .1 5% S73 Vishay 45C6416
LVR-5 .1 5% S73

LVR-5 .1 5% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R1000JS73 45C6416
Product Name 5W,.1,5%,T/R Lvr-5 .1 5% S73 Vishay
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details