Vishay Precision Group Res Metal Strip 90m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0900JE12

Description
Res Metal Strip 90m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 90m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 90m Ohm 5% 5W AXL Thru-Hole Bulk - LVR05R0900JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 90m Ohm 5% 5W AXL Thru-Hole Bulk
LVR05R0900JE12
Res Metal Strip 90m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0900JE12
Res Metal Strip 90m Ohm 5% 5W AXL Thru-Hole Bulk

Res Metal Strip 90m Ohm 5% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .09 5% E12 E3 Vishay - 51P5271 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .09 5% E12 E3 Vishay
51P5271
Lvr-5 .09 5% E12 E3 Vishay 51P5271
LVR-5 .09 5% e12 E3

LVR-5 .09 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0900JE12 51P5271
Product Name Res Metal Strip 90m Ohm 5% 5W AXL Thru-Hole Bulk Lvr-5 .09 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details