Vishay Precision Group Res Metal Strip 90m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0900FS73

Description
Res Metal Strip 90m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 90m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 90m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R0900FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 90m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R0900FS73
Res Metal Strip 90m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0900FS73
Res Metal Strip 90m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 90m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .09 1% S73 Vishay - 45C6402 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .09 1% S73 Vishay
45C6402
Lvr-5 .09 1% S73 Vishay 45C6402
LVR-5 .09 1% S73

LVR-5 .09 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0900FS73 45C6402
Product Name Res Metal Strip 90m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .09 1% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details