Vishay Precision Group Res Metal Strip 85m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0850FE12

Description
Res Metal Strip 85m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 85m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 85m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R0850FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 85m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R0850FE12
Res Metal Strip 85m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0850FE12
Res Metal Strip 85m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 85m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .085 1% E12 E3 Vishay - 51P5265 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .085 1% E12 E3 Vishay
51P5265
Lvr-5 .085 1% E12 E3 Vishay 51P5265
LVR-5 .085 1% e12 E3

LVR-5 .085 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0850FE12 51P5265
Product Name Res Metal Strip 85m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .085 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details