Vishay Precision Group Res Metal Strip 83.4m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0834JE12

Description
Res Metal Strip 83.4m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 83.4m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 83.4m Ohm 5% 5W AXL Thru-Hole Bulk - LVR05R0834JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 83.4m Ohm 5% 5W AXL Thru-Hole Bulk
LVR05R0834JE12
Res Metal Strip 83.4m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0834JE12
Res Metal Strip 83.4m Ohm 5% 5W AXL Thru-Hole Bulk

Res Metal Strip 83.4m Ohm 5% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .0834 5% E12 E3 Vishay - 51P5263 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0834 5% E12 E3 Vishay
51P5263
Lvr-5 .0834 5% E12 E3 Vishay 51P5263
LVR-5 .0834 5% e12 E3

LVR-5 .0834 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0834JE12 51P5263
Product Name Res Metal Strip 83.4m Ohm 5% 5W AXL Thru-Hole Bulk Lvr-5 .0834 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers