Vishay Precision Group Res Metal Strip 83.4m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0834FE73

Description
Res Metal Strip 83.4m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 83.4m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 83.4m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R0834FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 83.4m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R0834FE73
Res Metal Strip 83.4m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0834FE73
Res Metal Strip 83.4m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 83.4m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .0834 1% E73 E3 Vishay - 51P5262 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0834 1% E73 E3 Vishay
51P5262
Lvr-5 .0834 1% E73 E3 Vishay 51P5262
LVR-5 .0834 1% E73 e3

LVR-5 .0834 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0834FE73 51P5262
Product Name Res Metal Strip 83.4m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .0834 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details