Vishay Intertechnology, Inc. Res Metal Strip 80m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0800FE73

Description
Res Metal Strip 80m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Strip 80m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 80m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R0800FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 80m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R0800FE73
Res Metal Strip 80m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0800FE73
Res Metal Strip 80m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 80m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - LVR05R0800FE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVR05R0800FE73-ND
Through Hole Resistors LVR05R0800FE73-ND
80 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

80 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number LVR05R0800FE73 LVR05R0800FE73-ND
Product Name Res Metal Strip 80m Ohm 1% 5W AXL Thru-Hole T/R Through Hole Resistors
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details