Vishay Precision Group Res Metal Strip 71.5m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0715JE73

Description
Res Metal Strip 71.5m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 71.5m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 71.5m Ohm 5% 5W AXL Thru-Hole T/R - LVR05R0715JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 71.5m Ohm 5% 5W AXL Thru-Hole T/R
LVR05R0715JE73
Res Metal Strip 71.5m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0715JE73
Res Metal Strip 71.5m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 71.5m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .0715 5% E73 E3 Vishay - 51P5249 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0715 5% E73 E3 Vishay
51P5249
Lvr-5 .0715 5% E73 E3 Vishay 51P5249
LVR-5 .0715 5% E73 e3

LVR-5 .0715 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0715JE73 51P5249
Product Name Res Metal Strip 71.5m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .0715 5% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details