Vishay Precision Group Res Metal Strip 67m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0670FE12

Description
Res Metal Strip 67m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 67m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 67m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R0670FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 67m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R0670FE12
Res Metal Strip 67m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0670FE12
Res Metal Strip 67m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 67m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .067 1% E12 E3 Vishay - 51P5235 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .067 1% E12 E3 Vishay
51P5235
Lvr-5 .067 1% E12 E3 Vishay 51P5235
LVR-5 .067 1% e12 E3

LVR-5 .067 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0670FE12 51P5235
Product Name Res Metal Strip 67m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .067 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details