Vishay Precision Group Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0649FS73

Description
Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R0649FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R0649FS73
Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0649FS73
Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .0649 1% S73 Vishay - 45C6380 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0649 1% S73 Vishay
45C6380
Lvr-5 .0649 1% S73 Vishay 45C6380
LVR-5 .0649 1% S73

LVR-5 .0649 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0649FS73 45C6380
Product Name Res Metal Strip 64.9m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .0649 1% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details