Vishay Precision Group Res Metal Strip 60m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0600JE12

Description
Res Metal Strip 60m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 60m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 60m Ohm 5% 5W AXL Thru-Hole Bulk - LVR05R0600JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 60m Ohm 5% 5W AXL Thru-Hole Bulk
LVR05R0600JE12
Res Metal Strip 60m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0600JE12
Res Metal Strip 60m Ohm 5% 5W AXL Thru-Hole Bulk

Res Metal Strip 60m Ohm 5% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .06 5% E12 E3 Vishay - 51P5217 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .06 5% E12 E3 Vishay
51P5217
Lvr-5 .06 5% E12 E3 Vishay 51P5217
LVR-5 .06 5% e12 E3

LVR-5 .06 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0600JE12 51P5217
Product Name Res Metal Strip 60m Ohm 5% 5W AXL Thru-Hole Bulk Lvr-5 .06 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers