Vishay Precision Group Res Metal Strip 60m Ohm 3% 5W AXL Thru-Hole T/R LVR05R0600HS73

Description
Res Metal Strip 60m Ohm 3% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 60m Ohm 3% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 60m Ohm 3% 5W AXL Thru-Hole T/R - LVR05R0600HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 60m Ohm 3% 5W AXL Thru-Hole T/R
LVR05R0600HS73
Res Metal Strip 60m Ohm 3% 5W AXL Thru-Hole T/R LVR05R0600HS73
Res Metal Strip 60m Ohm 3% 5W AXL Thru-Hole T/R

Res Metal Strip 60m Ohm 3% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .06 3% S73 Vishay - 28M6294 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .06 3% S73 Vishay
28M6294
Lvr-5 .06 3% S73 Vishay 28M6294
LVR-5 .06 3% S73

LVR-5 .06 3% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0600HS73 28M6294
Product Name Res Metal Strip 60m Ohm 3% 5W AXL Thru-Hole T/R Lvr-5 .06 3% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details