Vishay Precision Group Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0500JS73

Description
Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole T/R - LVR05R0500JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole T/R
LVR05R0500JS73
Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0500JS73
Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .05 5% S73 Vishay - 45C6374 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .05 5% S73 Vishay
45C6374
Lvr-5 .05 5% S73 Vishay 45C6374
LVR-5 .05 5% S73

LVR-5 .05 5% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0500JS73 45C6374
Product Name Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .05 5% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details