Vishay Intertechnology, Inc. Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0500JR55

Description
Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole T/R - LVR05R0500JR55 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole T/R
LVR05R0500JR55
Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0500JR55
Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR05R0500JR55
Product Name Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole T/R
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details