Vishay Precision Group Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0500JE12

Description
Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole Bulk - LVR05R0500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole Bulk
LVR05R0500JE12
Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0500JE12
Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole Bulk

Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .05 5% E12 E3 Vishay - 51P5202 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .05 5% E12 E3 Vishay
51P5202
Lvr-5 .05 5% E12 E3 Vishay 51P5202
LVR-5 .05 5% e12 E3

LVR-5 .05 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0500JE12 51P5202
Product Name Res Metal Strip 50m Ohm 5% 5W AXL Thru-Hole Bulk Lvr-5 .05 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details