Vishay Intertechnology, Inc. Res Metal Strip 50m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0500FS73

Description
Res Metal Strip 50m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Strip 50m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 50m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R0500FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 50m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R0500FS73
Res Metal Strip 50m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0500FS73
Res Metal Strip 50m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 50m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - LVRC-.05TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVRC-.05TR-ND
Through Hole Resistors LVRC-.05TR-ND
50 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

50 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
Lvr-5 .05 1% S73 Rohs Compliant Vishay - 45C6366 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .05 1% S73 Rohs Compliant Vishay
45C6366
Lvr-5 .05 1% S73 Rohs Compliant Vishay 45C6366
LVR-5 .05 1% S73 ROHS COMPLIANT: NO

LVR-5 .05 1% S73 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LVR05R0500FS73 LVRC-.05TR-ND 45C6366
Product Name Res Metal Strip 50m Ohm 1% 5W AXL Thru-Hole T/R Through Hole Resistors Lvr-5 .05 1% S73 Rohs Compliant Vishay
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2BR33FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers