Vishay Precision Group Res Metal Strip 43m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0430FE12

Description
Res Metal Strip 43m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 43m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 43m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R0430FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 43m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R0430FE12
Res Metal Strip 43m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0430FE12
Res Metal Strip 43m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 43m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .043 1% E12 E3 Vishay - 51P5185 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .043 1% E12 E3 Vishay
51P5185
Lvr-5 .043 1% E12 E3 Vishay 51P5185
LVR-5 .043 1% e12 E3

LVR-5 .043 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0430FE12 51P5185
Product Name Res Metal Strip 43m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .043 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers