40 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
RES 0.04 OHM 1% 5W AXIAL WW
RES 0.04 OHM 1% 5W AXIAL WW
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | 541-LVR05R0400FE73TR-ND | LVR05R0400FE73 | LVR05R0400FE73 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads | ThroughHole |
| Resistance Range | 0.0400 ohms | 0.0400 ohms | 0.0400 ohms |