Vishay Precision Group Res Metal Strip 33m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0330JS73

Description
Res Metal Strip 33m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 33m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 33m Ohm 5% 5W AXL Thru-Hole T/R - LVR05R0330JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 33m Ohm 5% 5W AXL Thru-Hole T/R
LVR05R0330JS73
Res Metal Strip 33m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0330JS73
Res Metal Strip 33m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 33m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .033 5% S73 Vishay - 45C6345 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .033 5% S73 Vishay
45C6345
Lvr-5 .033 5% S73 Vishay 45C6345
LVR-5 .033 5% S73

LVR-5 .033 5% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0330JS73 45C6345
Product Name Res Metal Strip 33m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .033 5% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers