Vishay Precision Group Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0330FS73

Description
Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R0330FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R0330FS73
Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole T/R LVR05R0330FS73
Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .033 1% S73 Vishay - 45C6342 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .033 1% S73 Vishay
45C6342
Lvr-5 .033 1% S73 Vishay 45C6342
LVR-5 .033 1% S73

LVR-5 .033 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0330FS73 45C6342
Product Name Res Metal Strip 33m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .033 1% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details