Vishay Intertechnology, Inc. RES .03 OHM 1% 5W METAL STRIP LVR05R0300FS73

Description
RES .03ohm 1% 5W METAL STRIP
Request a Quote Datasheet
Description
RES .03ohm 1% 5W METAL STRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .03 OHM 1% 5W METAL STRIP - LVR05R0300FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .03 OHM 1% 5W METAL STRIP
LVR05R0300FS73
RES .03 OHM 1% 5W METAL STRIP LVR05R0300FS73
RES .03ohm 1% 5W METAL STRIP

RES .03ohm 1% 5W METAL STRIP

Supplier's Site
Through Hole Resistors - LVRC-.03TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVRC-.03TR-ND
Through Hole Resistors LVRC-.03TR-ND
30 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

30 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number LVR05R0300FS73 LVRC-.03TR-ND
Product Name RES .03 OHM 1% 5W METAL STRIP Through Hole Resistors
Resistance Range 0.0300 ohms 0.0300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details