Vishay Precision Group Res Metal Strip 27m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0270JE73

Description
Res Metal Strip 27m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 27m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 27m Ohm 5% 5W AXL Thru-Hole T/R - LVR05R0270JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 27m Ohm 5% 5W AXL Thru-Hole T/R
LVR05R0270JE73
Res Metal Strip 27m Ohm 5% 5W AXL Thru-Hole T/R LVR05R0270JE73
Res Metal Strip 27m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 27m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .027 5% E73 E3 Vishay - 51P5138 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .027 5% E73 E3 Vishay
51P5138
Lvr-5 .027 5% E73 E3 Vishay 51P5138
LVR-5 .027 5% E73 e3

LVR-5 .027 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0270JE73 51P5138
Product Name Res Metal Strip 27m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .027 5% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details