Vishay Precision Group Res Metal Strip 27m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0270FE12

Description
Res Metal Strip 27m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 27m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 27m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R0270FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 27m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R0270FE12
Res Metal Strip 27m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0270FE12
Res Metal Strip 27m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 27m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .027 1% E12 E3 Vishay - 51P5135 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .027 1% E12 E3 Vishay
51P5135
Lvr-5 .027 1% E12 E3 Vishay 51P5135
LVR-5 .027 1% e12 E3

LVR-5 .027 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0270FE12 51P5135
Product Name Res Metal Strip 27m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .027 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details