Vishay Intertechnology, Inc. Wirewound Resistors - LVR05R0250FE73

Description
Wirewound Resistors - Through Hole .025ohms 1% 5watts Learn More
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole .025ohms 1% 5watts Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - LVR05R0250FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
LVR05R0250FE73
Wirewound Resistors - LVR05R0250FE73
Wirewound Resistors - Through Hole .025ohms 1% 5watts Learn More

Wirewound Resistors - Through Hole .025ohms 1% 5watts Learn More

Supplier's Site
Through Hole Resistors - LVR05R0250FE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVR05R0250FE73-ND
Through Hole Resistors LVR05R0250FE73-ND
25 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

25 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor - 92331435 - Radwell International
Willingboro, NJ, United States
Resistor
92331435
Resistor 92331435
RESISTOR .025 OHM 5W 1% WW AXIAL THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

RESISTOR .025 OHM 5W 1% WW AXIAL THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number LVR05R0250FE73 LVR05R0250FE73-ND 92331435
Product Name Wirewound Resistors - Through Hole Resistors Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details