Vishay Intertechnology, Inc. 5W,.025,1%,BULK LVR05R0250FB12

Description
5W,.025,1%,BULK
Request a Quote
Description
5W,.025,1%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5W,.025,1%,BULK - LVR05R0250FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,.025,1%,BULK
LVR05R0250FB12
5W,.025,1%,BULK LVR05R0250FB12
5W,.025,1%,BULK

5W,.025,1%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR05R0250FB12
Product Name 5W,.025,1%,BULK
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers