Vishay Precision Group Res Metal Strip 22m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0220JE12

Description
Res Metal Strip 22m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 22m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 22m Ohm 5% 5W AXL Thru-Hole Bulk - LVR05R0220JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 22m Ohm 5% 5W AXL Thru-Hole Bulk
LVR05R0220JE12
Res Metal Strip 22m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R0220JE12
Res Metal Strip 22m Ohm 5% 5W AXL Thru-Hole Bulk

Res Metal Strip 22m Ohm 5% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .022 5% E12 E3 Vishay - 51P5105 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .022 5% E12 E3 Vishay
51P5105
Lvr-5 .022 5% E12 E3 Vishay 51P5105
LVR-5 .022 5% e12 E3

LVR-5 .022 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0220JE12 51P5105
Product Name Res Metal Strip 22m Ohm 5% 5W AXL Thru-Hole Bulk Lvr-5 .022 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details