Vishay Precision Group Res Metal Strip 20m Ohm 3% 5W AXL Thru-Hole Bulk LVR05R0200HB12

Description
Res Metal Strip 20m Ohm 3% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 20m Ohm 3% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 20m Ohm 3% 5W AXL Thru-Hole Bulk - LVR05R0200HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 20m Ohm 3% 5W AXL Thru-Hole Bulk
LVR05R0200HB12
Res Metal Strip 20m Ohm 3% 5W AXL Thru-Hole Bulk LVR05R0200HB12
Res Metal Strip 20m Ohm 3% 5W AXL Thru-Hole Bulk

Res Metal Strip 20m Ohm 3% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr05, 0.02 Ohm, +/3% Vishay - 45C6314 - Newark, An Avnet Company
Chicago, IL, United States
Lvr05, 0.02 Ohm, +/3% Vishay
45C6314
Lvr05, 0.02 Ohm, +/3% Vishay 45C6314
LVR05, 0.02 Ohm, +/- 3%

LVR05, 0.02 Ohm, +/- 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0200HB12 45C6314
Product Name Res Metal Strip 20m Ohm 3% 5W AXL Thru-Hole Bulk Lvr05, 0.02 Ohm, +/3% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers