Vishay Precision Group RES .02 OHM 1% 5W METAL STRIP LVR05R0200FE73

Description
RES .02ohm 1% 5W METAL STRIP
Request a Quote Datasheet
Description
RES .02ohm 1% 5W METAL STRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .02 OHM 1% 5W METAL STRIP - LVR05R0200FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .02 OHM 1% 5W METAL STRIP
LVR05R0200FE73
RES .02 OHM 1% 5W METAL STRIP LVR05R0200FE73
RES .02ohm 1% 5W METAL STRIP

RES .02ohm 1% 5W METAL STRIP

Supplier's Site
Through Hole Resistors - 541-LVR05R0200FE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-LVR05R0200FE73TR-ND
Through Hole Resistors 541-LVR05R0200FE73TR-ND
20 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

20 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.02 Ohm, 5W, 1%; Resistance Vishay - 65K1721 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.02 Ohm, 5W, 1%; Resistance Vishay
65K1721
Wirewound Resistor, 0.02 Ohm, 5W, 1%; Resistance Vishay 65K1721
WIREWOUND RESISTOR, 0.02 OHM, 5W, 1%; Resistance:0.02ohm; Product Range:LVR05 Series; Power Rating:5W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.5mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.02 OHM, 5W, 1%; Resistance:0.02ohm; Product Range:LVR05 Series; Power Rating:5W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.5mm RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 0.02 Ohm, 5W, 1%, Full Reel; Resistance Vishay - 29X2389 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.02 Ohm, 5W, 1%, Full Reel; Resistance Vishay
29X2389
Wirewound Resistor, 0.02 Ohm, 5W, 1%, Full Reel; Resistance Vishay 29X2389
WIREWOUND RESISTOR, 0.02 OHM, 5W, 1%, FULL REEL; Resistance:0.02ohm; Product Range:LVR05 Series; Power Rating:5W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1% RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.02 OHM, 5W, 1%, FULL REEL; Resistance:0.02ohm; Product Range:LVR05 Series; Power Rating:5W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LVR05R0200FE73 541-LVR05R0200FE73TR-ND 65K1721
Product Name RES .02 OHM 1% 5W METAL STRIP Through Hole Resistors Wirewound Resistor, 0.02 Ohm, 5W, 1%; Resistance Vishay
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661569P - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Power Rating 14 watts
View Details
3 suppliers
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTP3R0JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details